multicomp PRO Fuse, Smd, 500Ma, 0805, Fast Acting; Fuse Current Multicomp MCF0805B0R50FSTR

Description
FUSE, SMD, 500mA, 0805, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 500mA, 0805, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 500Ma, 0805, Fast Acting; Fuse Current Multicomp - 34M7366 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, 0805, Fast Acting; Fuse Current Multicomp
34M7366
Fuse, Smd, 500Ma, 0805, Fast Acting; Fuse Current Multicomp 34M7366
FUSE, SMD, 500mA, 0805, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes

FUSE, SMD, 500mA, 0805, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 34M7366
Product Name Fuse, Smd, 500Ma, 0805, Fast Acting; Fuse Current Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 6 amps
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details