multicomp PRO Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Multicomp MCF06G-3.15A

Description
FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Multicomp - 26M1248 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Multicomp
26M1248
Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Multicomp 26M1248
FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1248
Product Name Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers