multicomp PRO Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Blow Characteristic Multicomp MCF06G-1A

Description
FUSE, CARTRIDGE, 1A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Blow Characteristic Multicomp - 26M1240 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Blow Characteristic Multicomp
26M1240
Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Blow Characteristic Multicomp 26M1240
FUSE, CARTRIDGE, 1A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1240
Product Name Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers