multicomp PRO Fuse, Hrc, Mcf03C, 1A, 250V; Product Range Multicomp MCF03C-1A

Description
FUSE, HRC, MCF03C, 1A, 250V; Product Range:-; Fuse Current:1A; HRC Fuse Case Style:-; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Blow Characteristic:Time Delay; Breaking Capacity:1.5kA @ 250V AC; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
FUSE, HRC, MCF03C, 1A, 250V; Product Range:-; Fuse Current:1A; HRC Fuse Case Style:-; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Blow Characteristic:Time Delay; Breaking Capacity:1.5kA @ 250V AC; Fuse Body Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Hrc, Mcf03C, 1A, 250V; Product Range Multicomp - 26M1196 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Hrc, Mcf03C, 1A, 250V; Product Range Multicomp
26M1196
Fuse, Hrc, Mcf03C, 1A, 250V; Product Range Multicomp 26M1196
FUSE, HRC, MCF03C, 1A, 250V; Product Range:-; Fuse Current:1A; HRC Fuse Case Style:-; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Blow Characteristic:Time Delay; Breaking Capacity:1.5kA @ 250V AC; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, HRC, MCF03C, 1A, 250V; Product Range:-; Fuse Current:1A; HRC Fuse Case Style:-; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Blow Characteristic:Time Delay; Breaking Capacity:1.5kA @ 250V AC; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1196
Product Name Fuse, Hrc, Mcf03C, 1A, 250V; Product Range Multicomp
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers