multicomp PRO Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp MCF03C-10A

Description
FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp - 20M6579 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp
20M6579
Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp 20M6579
FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 20M6579
Product Name Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625018 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 4 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers