multicomp PRO Switch, Dip, 4 Position, Spst, Recessed; No. Of Circuits Multicomp Pro MCEMR-04-T

Description
SWITCH, DIP, 4 POSITION, SPST, RECESSED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 4 POSITION, SPST, RECESSED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Position, Spst, Recessed; No. Of Circuits Multicomp Pro - 74M3002 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
74M3002
Switch, Dip, 4 Position, Spst, Recessed; No. Of Circuits Multicomp Pro 74M3002
SWITCH, DIP, 4 POSITION, SPST, RECESSED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, RECESSED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M3002
Product Name Switch, Dip, 4 Position, Spst, Recessed; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6D/A6DR Slide/Piano DIP Switch - A6D-0100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 27.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1825140-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 0.1000 amps
View Details
5 suppliers
DIP Switches - 486-3-160-944DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details