TE Connectivity DIP Switch 1-1825008-6

Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Right Angle Configuration Features Number of Positions : 16 Number of Switches : 16 Operating Function : Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Style : Wheel Actuator Actuator Type : Rotary Rotary Switch Type : Rotary DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Right Angle Configuration Features Number of Positions : 16 Number of Switches : 16 Operating Function : Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Style : Wheel Actuator Actuator Type : Rotary Rotary Switch Type : Rotary DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825008-6 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825008-6
DIP Switch 1-1825008-6
Body Features Actuator Color : Black Actuator Orientation : Side Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Right Angle Configuration Features Number of Positions : 16 Number of Switches : 16 Operating Function : Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Style : Wheel Actuator Actuator Type : Rotary Rotary Switch Type : Rotary DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Material : Thermoplastic
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 16
  • Number of Switches : 16
  • Operating Function : Hexadecimal Circuit

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Actuator Style : Wheel Actuator
  • Actuator Type : Rotary
  • Rotary Switch Type : Rotary DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
DIP Switches - 1-1825008-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
1-1825008-6-ND
DIP Switches 1-1825008-6-ND
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary with Knob Actuator 0.4VA 20VAC/DC

Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary with Knob Actuator 0.4VA 20VAC/DC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
1-1825008-6
Switches - DIP Switches 1-1825008-6
SWITCH ROTARY DIP HEX 0.40VA 20V

SWITCH ROTARY DIP HEX 0.40VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1-1825008-6 1-1825008-6-ND 1-1825008-6
Product Name DIP Switch DIP Switches Switches - DIP Switches
Number of Positions Available 16
Max Current Rating 0.4000 amps 0.4000 amps
Max DC Voltage Rating 20 volts 20 volts
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1977104-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2396233-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1825006-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers