multicomp PRO Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.1, Radial; Capacitance Multicomp Pro MCDT4R7K35-1-RH

Description
TANTALUM CAPACITOR, 4.7UF, 35V, 3 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 4.7UF, 35V, 3 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.1, Radial; Capacitance Multicomp Pro - 80K9147 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.1, Radial; Capacitance Multicomp Pro
80K9147
Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.1, Radial; Capacitance Multicomp Pro 80K9147
TANTALUM CAPACITOR, 4.7UF, 35V, 3 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 3 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9147
Product Name Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.1, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers