multicomp PRO Tantalum Capacitor, 33Uf, 35V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCDT33M35-2-RH

Description
TANTALUM CAPACITOR, 33UF, 35V, 1 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 33UF, 35V, 1 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 35V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 80K9143 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro
80K9143
Tantalum Capacitor, 33Uf, 35V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro 80K9143
TANTALUM CAPACITOR, 33UF, 35V, 1 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 1 OHM, 0.2, RADIAL; Capacitance:33µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9143
Product Name Tantalum Capacitor, 33Uf, 35V, 1 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details