multicomp PRO Tantalum Capacitor, 2.2Uf, 50V, 3.5 Ohm, 0.1, Radial; Capacitance Multicomp Pro MCDT2R2K50-1-RH

Description
TANTALUM CAPACITOR, 2.2UF, 50V, 3.5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 2.2UF, 50V, 3.5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.2Uf, 50V, 3.5 Ohm, 0.1, Radial; Capacitance Multicomp Pro - 80K9134 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 50V, 3.5 Ohm, 0.1, Radial; Capacitance Multicomp Pro
80K9134
Tantalum Capacitor, 2.2Uf, 50V, 3.5 Ohm, 0.1, Radial; Capacitance Multicomp Pro 80K9134
TANTALUM CAPACITOR, 2.2UF, 50V, 3.5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 50V, 3.5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9134
Product Name Tantalum Capacitor, 2.2Uf, 50V, 3.5 Ohm, 0.1, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details