multicomp PRO Cap, Trimmer, 2.8-12.5Pf, 200V, Top; Capacitance Min Multicomp MCCV05 C1201

Description
CAP, TRIMMER, 2.8-12.5PF, 200V, TOP; Capacitance Min:2.8pF; Capacitance Max:12.5pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, TRIMMER, 2.8-12.5PF, 200V, TOP; Capacitance Min:2.8pF; Capacitance Max:12.5pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Trimmer, 2.8-12.5Pf, 200V, Top; Capacitance Min Multicomp - 25M8774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Trimmer, 2.8-12.5Pf, 200V, Top; Capacitance Min Multicomp
25M8774
Cap, Trimmer, 2.8-12.5Pf, 200V, Top; Capacitance Min Multicomp 25M8774
CAP, TRIMMER, 2.8-12.5PF, 200V, TOP; Capacitance Min:2.8pF; Capacitance Max:12.5pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating RoHS Compliant: Yes

CAP, TRIMMER, 2.8-12.5PF, 200V, TOP; Capacitance Min:2.8pF; Capacitance Max:12.5pF; Capacitance Tolerance:-; Adjustment Type:Screwdriver Slot; Voltage Rating:200V; Capacitor Terminals:Radial Leaded; Packaging:Each; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8774
Product Name Cap, Trimmer, 2.8-12.5Pf, 200V, Top; Capacitance Min Multicomp
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.80E-6 to 1.25E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers