multicomp PRO Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, 6032; Capacitance Multicomp MCCTC106M025

Description
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, 6032; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, 6032; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, 6032; Capacitance Multicomp - 01M8231 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, 6032; Capacitance Multicomp
01M8231
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, 6032; Capacitance Multicomp 01M8231
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, 6032; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, 6032; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M8231
Product Name Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, 6032; Capacitance Multicomp
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details