multicomp PRO Fuse Clip, 5Mm, Pcb ; Fuse Holder Type Multicomp Pro MCCQ-05CT

Description
FUSE CLIP, 5MM, PCB ; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP, 5MM, PCB ; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip, 5Mm, Pcb ; Fuse Holder Type Multicomp Pro - 31T8241 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5Mm, Pcb ; Fuse Holder Type Multicomp Pro
31T8241
Fuse Clip, 5Mm, Pcb ; Fuse Holder Type Multicomp Pro 31T8241
FUSE CLIP, 5MM, PCB ; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE CLIP, 5MM, PCB ; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 31T8241
Product Name Fuse Clip, 5Mm, Pcb ; Fuse Holder Type Multicomp Pro
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CS0588-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholder Open Design, Holder for MSF 125, horizontal, THT - FMR - SCHURTER Inc
Specs
Normal Operating Current 5 amps
Rated Operating Voltage 125 volts
Mounting PC Mount; PCB
View Details
Auto Fuses holder - VF-703FLA -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details