Body Features Cover Color : Transparent
Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, PEN Wires per Cable (Max) : 3
Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 270, 350, 280, 300 Door Width (MM) : 90, 100, 85 Pole Diameter (MM) : 95, 104, 98, 115, 90, 116, 89, 96, 100, 102, 120, 110
Electrical Characteristics Fuse Current Rating (AMP) : 6 Voltage Rating (V) : 400
Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54
Operation/Applicatio
n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No
Other Street Lighting Fuse Box Options : Earthing Cable
Packaging Features Packaging Method : Carton Packaging Quantity : 1
Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas, Asia
Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
Body Features
- Cover Color : Transparent
Configuration Features
- Feeder Cable Terminal Type : Sliding
- Number of Fuses : 2
- Number of Luminaire Cables (Max) : 4
- Number of Underground Cables (Max) : 3
- Pinning : L1, L2, PEN
- Wires per Cable (Max) : 3
Dimensions
- Compatible Cable Cross-Section (Max) (MMSQ) : 25
- Door Height (MM) : 270, 350, 280, 300
- Door Width (MM) : 90, 100, 85
- Pole Diameter (MM) : 95, 104, 98, 115, 90, 116, 89, 96, 100, 102, 120, 110
Electrical Characteristics
- Fuse Current Rating (AMP) : 6
- Voltage Rating (V) : 400
Industry Standards
- Compatible With Approved Standards Products : VDE 0660-505
- IP Rating : IP54
Operation/Application
- Power Component Application Type : Inside of Lighting Poles
- UV-Stabilized : No
Other
- Street Lighting Fuse Box Options : Earthing Cable
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 1
Product Availability
- Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas, Asia
Product Type Features
- Fuse Type : D01
- Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]