Instrumentation grade SMD reed relay with 1 Form A contact, rated for 10W switching power, 170V DC/120V AC switching voltage, and 0.5A switching current. Features sputtered ruthenium contacts, a gull wing lead configuration, coaxial shielding for RF applications up to 6GHz, and an external magnetic shield. Maximum coil voltage is 6V DC with a nominal coil resistance of 150Ω. Initial contact resistance is 150mΩ max, operate time is 0.25ms typ, and release time is 0.05ms typ. Insulation resistance is 10¹²Ω min at 100V DC, dielectric strength is 210V DC/peak AC between open contacts, and capacitance is 0.2pF typ. Operating temperature range is -40°C to +85°C. Life expectancy is 100×10⁶ operations at 1V DC, 10mA. Dimensions and mounting style are surface mount with gull wing leads.
REED RELAY, SPST, 0.5A, 120VAC, SMD; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 69AC1487 |
| Product Name | Reed Relay, Spst, 0.5A, 120Vac, Smd; Contact Configuration Multicomp |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |