multicomp PRO Fuse, Smd, 3A, Slow Blow; Fuse Current Multicomp Pro MCCFBN2TTT/3

Description
FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes
Description
FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 3A, Slow Blow; Fuse Current Multicomp Pro - 62AC7166 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Slow Blow; Fuse Current Multicomp Pro
62AC7166
Fuse, Smd, 3A, Slow Blow; Fuse Current Multicomp Pro 62AC7166
FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:150A; Breaking Capacity Current DC:150A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7166
Product Name Fuse, Smd, 3A, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 630 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers