multicomp PRO Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/3

Description
FUSE, SMD, 3A, SLOW BLOW, 2410; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 3A, SLOW BLOW, 2410; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7257 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7257
Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7257
FUSE, SMD, 3A, SLOW BLOW, 2410; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 3A, SLOW BLOW, 2410; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7257
Product Name Fuse, Smd, 3A, Slow Blow, 2410; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuses - 004110220 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers