multicomp PRO Fuse, Smd, 3.5A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/3.5

Description
FUSE, SMD, 3.5A, SLOW BLOW, 2410; Fuse Current:3.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 3.5A, SLOW BLOW, 2410; Fuse Current:3.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 3.5A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7258 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.5A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7258
Fuse, Smd, 3.5A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7258
FUSE, SMD, 3.5A, SLOW BLOW, 2410; Fuse Current:3.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 3.5A, SLOW BLOW, 2410; Fuse Current:3.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7258
Product Name Fuse, Smd, 3.5A, Slow Blow, 2410; Fuse Current Multicomp Pro
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002342004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 13 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers