multicomp PRO Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro MCCFB2410TTT/1

Description
FUSE, SMD, 1A, SLOW BLOW, 2410; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1A, SLOW BLOW, 2410; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro - 62AC7252 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro
62AC7252
Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro 62AC7252
FUSE, SMD, 1A, SLOW BLOW, 2410; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 1A, SLOW BLOW, 2410; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7252
Product Name Fuse, Smd, 1A, Slow Blow, 2410; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002314402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details