multicomp PRO Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/500

Description
FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7237 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7237
Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7237
FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 0.5A, FAST ACTING, 2410; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:-; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7237
Product Name Fuse, Smd, 0.5A, Fast Acting, 2410; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details