multicomp PRO Fuse, Smd, 10A, Slow Blow, 1206; Fuse Current Multicomp Pro MCCFB1206TTT/10

Description
FUSE, SMD, 10A, SLOW BLOW, 1206; Fuse Current:10A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A;RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 10A, SLOW BLOW, 1206; Fuse Current:10A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 10A, Slow Blow, 1206; Fuse Current Multicomp Pro - 62AC7203 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 10A, Slow Blow, 1206; Fuse Current Multicomp Pro
62AC7203
Fuse, Smd, 10A, Slow Blow, 1206; Fuse Current Multicomp Pro 62AC7203
FUSE, SMD, 10A, SLOW BLOW, 1206; Fuse Current:10A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A;RoHS Compliant: Yes

FUSE, SMD, 10A, SLOW BLOW, 1206; Fuse Current:10A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7203
Product Name Fuse, Smd, 10A, Slow Blow, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002243013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers