The SMD Fuse, 4A, Fast Acting, 1206 from Multicomp Pro is designed for surface mount applications. It has a voltage rating of 32V and a breaking capacity of 50A at 32V DC. The fuse features a fast blow characteristic, making it suitable for applications requiring quick response to overcurrent conditions. It is constructed with ceramic materials and has silver end caps plated with nickel and tin. The operating temperature range is from -55°C to +125°C, and it is supplied taped on a reel for easy handling during assembly. This fuse is UL approved under standard UL248-14, ensuring compliance with safety standards.
FUSE, SMD, 4A, FAST ACTING, 1206; Fuse Current:4A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 62AC7194 |
| Product Name | Fuse, Smd, 4A, Fast Acting, 1206; Fuse Current Multicomp Pro |
| Approvals / Standards | RoHS |