multicomp PRO Fuse, Smd, 0.25A, Fast Acting, 1206; Fuse Current Multicomp Pro MCCFB1206TFF/250

Description
FUSE, SMD, 0.25A, FAST ACTING, 1206; Fuse Current:250mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0.25A, FAST ACTING, 1206; Fuse Current:250mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0.25A, Fast Acting, 1206; Fuse Current Multicomp Pro - 62AC7191 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.25A, Fast Acting, 1206; Fuse Current Multicomp Pro
62AC7191
Fuse, Smd, 0.25A, Fast Acting, 1206; Fuse Current Multicomp Pro 62AC7191
FUSE, SMD, 0.25A, FAST ACTING, 1206; Fuse Current:250mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 0.25A, FAST ACTING, 1206; Fuse Current:250mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7191
Product Name Fuse, Smd, 0.25A, Fast Acting, 1206; Fuse Current Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 6.3 X 32 Cylinder Fuses - 0.032M6.3x32T - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers