multicomp PRO Fuse, Smd, 1A, Fast Acting, 1206; Fuse Current Multicomp Pro MCCFB1206TFF/1

Description
FUSE, SMD, 1A, FAST ACTING, 1206; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Description
FUSE, SMD, 1A, FAST ACTING, 1206; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, Fast Acting, 1206; Fuse Current Multicomp Pro - 62AC7183 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting, 1206; Fuse Current Multicomp Pro
62AC7183
Fuse, Smd, 1A, Fast Acting, 1206; Fuse Current Multicomp Pro 62AC7183
FUSE, SMD, 1A, FAST ACTING, 1206; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING, 1206; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7183
Product Name Fuse, Smd, 1A, Fast Acting, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110310 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 40 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers