multicomp PRO Fuse, Smd, 1.5A, Fast Acting, 1206; Fuse Current Multicomp Pro MCCFB1206TFF/1.5

Description
FUSE, SMD, 1.5A, FAST ACTING, 1206; Fuse Current:1.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Description
FUSE, SMD, 1.5A, FAST ACTING, 1206; Fuse Current:1.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1.5A, Fast Acting, 1206; Fuse Current Multicomp Pro - 62AC7184 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Fast Acting, 1206; Fuse Current Multicomp Pro
62AC7184
Fuse, Smd, 1.5A, Fast Acting, 1206; Fuse Current Multicomp Pro 62AC7184
FUSE, SMD, 1.5A, FAST ACTING, 1206; Fuse Current:1.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1.5A, FAST ACTING, 1206; Fuse Current:1.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7184
Product Name Fuse, Smd, 1.5A, Fast Acting, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers