multicomp PRO Fuse, Smd, 1A, Slow Blow, 0603; Fuse Current Multicomp Pro MCCFB0603TTT/1

Description
FUSE, SMD, 1A, SLOW BLOW, 0603; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1A, SLOW BLOW, 0603; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, Slow Blow, 0603; Fuse Current Multicomp Pro - 62AC7177 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Slow Blow, 0603; Fuse Current Multicomp Pro
62AC7177
Fuse, Smd, 1A, Slow Blow, 0603; Fuse Current Multicomp Pro 62AC7177
FUSE, SMD, 1A, SLOW BLOW, 0603; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

FUSE, SMD, 1A, SLOW BLOW, 0603; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7177
Product Name Fuse, Smd, 1A, Slow Blow, 0603; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002312407 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Telecommunications Fuses - VT2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 280 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers