multicomp PRO Fuse, Smd, 0.5A, Fast Acting, 0603; Fuse Current Multicomp Pro MCCFB0603TFF/500

Description
FUSE, SMD, 0.5A, FAST ACTING, 0603; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0.5A, FAST ACTING, 0603; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0.5A, Fast Acting, 0603; Fuse Current Multicomp Pro - 62AC7175 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.5A, Fast Acting, 0603; Fuse Current Multicomp Pro
62AC7175
Fuse, Smd, 0.5A, Fast Acting, 0603; Fuse Current Multicomp Pro 62AC7175
FUSE, SMD, 0.5A, FAST ACTING, 0603; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 0.5A, FAST ACTING, 0603; Fuse Current:500mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7175
Product Name Fuse, Smd, 0.5A, Fast Acting, 0603; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110358 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 160 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers