multicomp PRO Fuse, Smd, 0.25A, Fast Acting, 0603; Fuse Current Multicomp Pro MCCFB0603TFF/250

Description
FUSE, SMD, 0.25A, FAST ACTING, 0603; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0.25A, FAST ACTING, 0603; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0.25A, Fast Acting, 0603; Fuse Current Multicomp Pro - 62AC7172 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.25A, Fast Acting, 0603; Fuse Current Multicomp Pro
62AC7172
Fuse, Smd, 0.25A, Fast Acting, 0603; Fuse Current Multicomp Pro 62AC7172
FUSE, SMD, 0.25A, FAST ACTING, 0603; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 0.25A, FAST ACTING, 0603; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7172
Product Name Fuse, Smd, 0.25A, Fast Acting, 0603; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers