multicomp PRO Fuse, Smd, 1A, Fast Acting, 0603; Fuse Current Multicomp Pro MCCFB0603TFF/1

Description
FUSE, SMD, 1A, FAST ACTING, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
Description
FUSE, SMD, 1A, FAST ACTING, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, Fast Acting, 0603; Fuse Current Multicomp Pro - 62AC7170 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting, 0603; Fuse Current Multicomp Pro
62AC7170
Fuse, Smd, 1A, Fast Acting, 0603; Fuse Current Multicomp Pro 62AC7170
FUSE, SMD, 1A, FAST ACTING, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7170
Product Name Fuse, Smd, 1A, Fast Acting, 0603; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers