multicomp PRO Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro MCCB1E106M2CCB

Description
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro - 25M8470 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro
25M8470
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro 25M8470
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.2, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8470
Product Name Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.2, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers