multicomp PRO Ceramic Capacitor 0.01Uf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCC11B103K3AS6L-RH

Description
CERAMIC CAPACITOR 0.01UF 1000V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:9.52mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 1000V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:9.52mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 80K9098 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro
80K9098
Ceramic Capacitor 0.01Uf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro 80K9098
CERAMIC CAPACITOR 0.01UF 1000V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:9.52mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:9.52mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9098
Product Name Ceramic Capacitor 0.01Uf 1000V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details