multicomp PRO Capacitor, 220Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro MCBU5221K5

Description
CAPACITOR, 220PF, -10%, Y5P, 50V, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, 220PF, -10%, Y5P, 50V, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 220Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro - 97K4334 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 220Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro
97K4334
Capacitor, 220Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro 97K4334
CAPACITOR, 220PF, -10%, Y5P, 50V, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

CAPACITOR, 220PF, -10%, Y5P, 50V, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4334
Product Name Capacitor, 220Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details