multicomp PRO Inductor, 330Uh, 1.15A, 20%; Inductance Multicomp Pro MCBFS7330-331MU

Description
INDUCTOR, 330UH, 1.15A, 20%; Inductance:3.3µH; RMS Current (Irms):4.87A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 1.15A, 20%; Inductance:3.3µH; RMS Current (Irms):4.87A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 1.15A, 20%; Inductance Multicomp Pro - 74R9894 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 1.15A, 20%; Inductance Multicomp Pro
74R9894
Inductor, 330Uh, 1.15A, 20%; Inductance Multicomp Pro 74R9894
INDUCTOR, 330UH, 1.15A, 20%; Inductance:3.3µH; RMS Current (Irms):4.87A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 330UH, 1.15A, 20%; Inductance:3.3µH; RMS Current (Irms):4.87A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.78ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9894
Product Name Inductor, 330Uh, 1.15A, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.7800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details