multicomp PRO Inductor, 4.7Uh, 3.8A, 20%; Inductance Multicomp Pro MCBFS5220-4R7MU

Description
INDUCTOR, 4.7UH, 3.8A, 20%; Inductance:4.7µH; RMS Current (Irms):4.08A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, 3.8A, 20%; Inductance:4.7µH; RMS Current (Irms):4.08A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, 3.8A, 20%; Inductance Multicomp Pro - 74R9878 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 3.8A, 20%; Inductance Multicomp Pro
74R9878
Inductor, 4.7Uh, 3.8A, 20%; Inductance Multicomp Pro 74R9878
INDUCTOR, 4.7UH, 3.8A, 20%; Inductance:4.7µH; RMS Current (Irms):4.08A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, 3.8A, 20%; Inductance:4.7µH; RMS Current (Irms):4.08A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9878
Product Name Inductor, 4.7Uh, 3.8A, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers