multicomp PRO Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp MCBFM-1C05C

Description
REED RELAY, SPDT, 0.25A, 150VDC ROHS COMPLIANT: YES
Description
REED RELAY, SPDT, 0.25A, 150VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MCBFM-1C05C is a hermetically sealed, 1 Form C (SPDT) instrumentation reed relay with sputtered ruthenium contacts, designed for high-reliability test and measurement applications. It features a 5 V DC coil with 230 Ω resistance, switching up to 150 V DC at 0.25 A, and a carrying current of 1 A. The relay includes an optional coaxial shield tied to pins 6 and 7, with a typical capacitance of 2 pF across open contacts. Its operate time is 1 ms and release time is 2 ms. The device meets a dielectric strength of 1500 V DC between contacts/shield and coil, and has an insulation resistance of 10⁹ Ω. It is mounted through-hole, with an operating temperature range of -25°C to +85°C and a rated life of 100×10¶ operations at 1 V DC, 10 mA.

Datasheet Summary
Powered by GS/AI

The MCBFM-1C05C is a hermetically sealed, 1 Form C (SPDT) instrumentation reed relay with sputtered ruthenium contacts, designed for high-reliability test and measurement applications. It features a 5 V DC coil with 230 Ω resistance, switching up to 150 V DC at 0.25 A, and a carrying current of 1 A. The relay includes an optional coaxial shield tied to pins 6 and 7, with a typical capacitance of 2 pF across open contacts. Its operate time is 1 ms and release time is 2 ms. The device meets a dielectric strength of 1500 V DC between contacts/shield and coil, and has an insulation resistance of 10⁹ Ω. It is mounted through-hole, with an operating temperature range of -25°C to +85°C and a rated life of 100×10¶ operations at 1 V DC, 10 mA.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp - 69AC1485 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp
69AC1485
Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp 69AC1485
REED RELAY, SPDT, 0.25A, 150VDC ROHS COMPLIANT: YES

REED RELAY, SPDT, 0.25A, 150VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1485
Product Name Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details