TE Connectivity Signal Relays 4-1393763-8

Description
Body Features Weight : 1.6 G  [.0564 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Signal Relay Contact Current Rating (AMP) : 5 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 7.8 MM  [.307 INCH ] Height Class (Mechanical) : 7 - 8 mm Length : 19.79 MM  [.779 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 5.1 MM  [.201 INCH ] Width Class (Mechanical) : 0 - 6 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 1000 Coil Special Features : Diode Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 50 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 200 Signal Relay Contact Switching Voltage (Max) (VDC) : 200 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Weight : 1.6 G  [.0564 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Signal Relay Contact Current Rating (AMP) : 5 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 7.8 MM  [.307 INCH ] Height Class (Mechanical) : 7 - 8 mm Length : 19.79 MM  [.779 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 5.1 MM  [.201 INCH ] Width Class (Mechanical) : 0 - 6 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 1000 Coil Special Features : Diode Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 50 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 200 Signal Relay Contact Switching Voltage (Max) (VDC) : 200 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 4-1393763-8 - TE Connectivity
Berwyn, PA, United States
Signal Relays
4-1393763-8
Signal Relays 4-1393763-8
Body Features Weight : 1.6 G  [.0564 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Signal Relay Contact Current Rating (AMP) : 5 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 7.8 MM  [.307 INCH ] Height Class (Mechanical) : 7 - 8 mm Length : 19.79 MM  [.779 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 5.1 MM  [.201 INCH ] Width Class (Mechanical) : 0 - 6 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 1000 Coil Special Features : Diode Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 50 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 200 Signal Relay Contact Switching Voltage (Max) (VDC) : 200 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Weight : 1.6 G  [.0564 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Nickel
  • Contact Number of Poles : 1
  • Contact Plating Material : Ruthenium
  • Contact Special Features : Reed Contacts
  • Signal Relay Contact Arrangement : 1 Form A (NO) + 1 Form B (NC)
  • Signal Relay Contact Current Rating (AMP) : 5
  • Signal Relay Terminal Type : Plug-In, Solder

Dimensions


  • Height : 7.8 MM  [.307 INCH ]
  • Height Class (Mechanical) : 7 - 8 mm
  • Length : 19.79 MM  [.779 INCH ]
  • Length Class (Mechanical) : 16 - 20 mm
  • Width : 5.1 MM  [.201 INCH ]
  • Width Class (Mechanical) : 0 - 6 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 100 - 150 mW
  • Coil Resistance (OHM) : 1000
  • Coil Special Features : Diode
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : .4
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : .4
  • Contact Limiting Short-Time Current (AMP) : .4
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 250
  • Insulation Initial Resistance (MEGO) : 1000000
  • Power Consumption (MILW) : 50 - 288
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 50
  • Signal Relay Coil Voltage Rating (VDC) : 12
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 200
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 200

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Product Type : Relay
  • Relay Style : Reed Relay V23100-V4
  • Relay Type : Reed Relay V23100-V4

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1393763-8
Product Name Signal Relays
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617596-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
Power Relays - 1-1393217-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers