multicomp PRO Inductor, 8Mh, 250Ma, +10%; Inductance Multicomp Pro MCBF7344-802KU

Description
INDUCTOR, 8MH, 250MA, +10%; Inductance:8mH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Product Length:18.54mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 8MH, 250MA, +10%; Inductance:8mH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Product Length:18.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 8Mh, 250Ma, +10%; Inductance Multicomp Pro - 74R9920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8Mh, 250Ma, +10%; Inductance Multicomp Pro
74R9920
Inductor, 8Mh, 250Ma, +10%; Inductance Multicomp Pro 74R9920
INDUCTOR, 8MH, 250MA, +10%; Inductance:8mH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Product Length:18.54mm RoHS Compliant: Yes

INDUCTOR, 8MH, 250MA, +10%; Inductance:8mH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Product Length:18.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9920
Product Name Inductor, 8Mh, 250Ma, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 8000 microH
Inductance Tolerance 10 (+/- %)
DCR 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details