multicomp PRO Inductor, 33Uh, 20%, 3.2Arms; Inductance Multicomp Pro MCBF7330-330MU

Description
INDUCTOR, 33UH, 20%, 3.2ARMS; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, 20%, 3.2ARMS; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 20%, 3.2Arms; Inductance Multicomp Pro - 74AC1299 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 20%, 3.2Arms; Inductance Multicomp Pro
74AC1299
Inductor, 33Uh, 20%, 3.2Arms; Inductance Multicomp Pro 74AC1299
INDUCTOR, 33UH, 20%, 3.2ARMS; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, 20%, 3.2ARMS; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1299
Product Name Inductor, 33Uh, 20%, 3.2Arms; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details