multicomp PRO Inductor, 220Uh, 20%, Smd; Inductance Multicomp Pro MCBF7330-221MU

Description
INDUCTOR, 220UH, 20%, SMD; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.38ohm; RoHS Compliant: Yes
Description
INDUCTOR, 220UH, 20%, SMD; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.38ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, 20%, Smd; Inductance Multicomp Pro - 36AJ9840 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 20%, Smd; Inductance Multicomp Pro
36AJ9840
Inductor, 220Uh, 20%, Smd; Inductance Multicomp Pro 36AJ9840
INDUCTOR, 220UH, 20%, SMD; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.38ohm; RoHS Compliant: Yes

INDUCTOR, 220UH, 20%, SMD; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.38ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9840
Product Name Inductor, 220Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details