multicomp PRO Inductor, 100Uh, 20%, Smd; Inductance Multicomp Pro MCBF7330-101MU

Description
INDUCTOR, 100UH, 20%, SMD; Inductance:100µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 20%, SMD; Inductance:100µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 20%, Smd; Inductance Multicomp Pro - 36AJ9837 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 20%, Smd; Inductance Multicomp Pro
36AJ9837
Inductor, 100Uh, 20%, Smd; Inductance Multicomp Pro 36AJ9837
INDUCTOR, 100UH, 20%, SMD; Inductance:100µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 20%, SMD; Inductance:100µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9837
Product Name Inductor, 100Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details