multicomp PRO Fuse, Automotive, Ato, 30A, With Led; Blow Characteristic Multicomp Pro MCATP-L-E 30A

Description
FUSE, AUTOMOTIVE, ATO, 30A, WITH LED; Blow Characteristic:-; Fuse Current:30A; Voltage Rating V DC:32V; Auto Blade Fuse Size:19.1mm x 5mm x 19mm; Product Range:ATO Series; SVHC:No SVHC (07-Jul-2017); Blade Length:6.42mm; Blade RoHS Compliant: Yes
Datasheet
Description
FUSE, AUTOMOTIVE, ATO, 30A, WITH LED; Blow Characteristic:-; Fuse Current:30A; Voltage Rating V DC:32V; Auto Blade Fuse Size:19.1mm x 5mm x 19mm; Product Range:ATO Series; SVHC:No SVHC (07-Jul-2017); Blade Length:6.42mm; Blade RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Automotive, Ato, 30A, With Led; Blow Characteristic Multicomp Pro - 24AJ1164 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Automotive, Ato, 30A, With Led; Blow Characteristic Multicomp Pro
24AJ1164
Fuse, Automotive, Ato, 30A, With Led; Blow Characteristic Multicomp Pro 24AJ1164
FUSE, AUTOMOTIVE, ATO, 30A, WITH LED; Blow Characteristic:-; Fuse Current:30A; Voltage Rating V DC:32V; Auto Blade Fuse Size:19.1mm x 5mm x 19mm; Product Range:ATO Series; SVHC:No SVHC (07-Jul-2017); Blade Length:6.42mm; Blade RoHS Compliant: Yes

FUSE, AUTOMOTIVE, ATO, 30A, WITH LED; Blow Characteristic:-; Fuse Current:30A; Voltage Rating V DC:32V; Auto Blade Fuse Size:19.1mm x 5mm x 19mm; Product Range:ATO Series; SVHC:No SVHC (07-Jul-2017); Blade Length:6.42mm; Blade RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 24AJ1164
Product Name Fuse, Automotive, Ato, 30A, With Led; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110432 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
Cartridge Fuses - VF524/VF524-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 30 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details