multicomp PRO Inductor, 550Uh; Product Range Multicomp Pro MCAP108228086A-551U

Description
INDUCTOR, 550Uh; Product Range:MCAP Series; Inductance:550µH; RMS Current (Irms):500mA; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20%; Case Dimensions:22.5mm x 12mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 550Uh; Product Range:MCAP Series; Inductance:550µH; RMS Current (Irms):500mA; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20%; Case Dimensions:22.5mm x 12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 550Uh; Product Range Multicomp Pro - 74R9840 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 550Uh; Product Range Multicomp Pro
74R9840
Inductor, 550Uh; Product Range Multicomp Pro 74R9840
INDUCTOR, 550Uh; Product Range:MCAP Series; Inductance:550µH; RMS Current (Irms):500mA; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20%; Case Dimensions:22.5mm x 12mm RoHS Compliant: Yes

INDUCTOR, 550Uh; Product Range:MCAP Series; Inductance:550µH; RMS Current (Irms):500mA; DC Resistance Max:0.7ohm; Inductance Tolerance:± 20%; Case Dimensions:22.5mm x 12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9840
Product Name Inductor, 550Uh; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 550 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details