multicomp PRO Inductor, 40Uh, +20%; Product Range Multicomp Pro MCAP105422025A-400MU

Description
INDUCTOR, 40UH, +20%; Product Range:MCAP Series; Inductance:40µH; RMS Current (Irms):2A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 12mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 40UH, +20%; Product Range:MCAP Series; Inductance:40µH; RMS Current (Irms):2A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 40Uh, +20%; Product Range Multicomp Pro - 74R9836 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 40Uh, +20%; Product Range Multicomp Pro
74R9836
Inductor, 40Uh, +20%; Product Range Multicomp Pro 74R9836
INDUCTOR, 40UH, +20%; Product Range:MCAP Series; Inductance:40µH; RMS Current (Irms):2A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 12mm RoHS Compliant: Yes

INDUCTOR, 40UH, +20%; Product Range:MCAP Series; Inductance:40µH; RMS Current (Irms):2A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:16mm x 12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9836
Product Name Inductor, 40Uh, +20%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 40 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details