multicomp PRO Speaker, 32 Ohm, 0.2W, Pcb Pin; Driver Type Multicomp Pro MCABS-227-RC

Description
SPEAKER, 32 OHM, 0.2W, PCB PIN; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:100mW; Sound Level SPL:75dB; External Diameter - Imperial:0.906"; Frequency Response Min:1.8kHz RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 32 OHM, 0.2W, PCB PIN; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:100mW; Sound Level SPL:75dB; External Diameter - Imperial:0.906"; Frequency Response Min:1.8kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 32 Ohm, 0.2W, Pcb Pin; Driver Type Multicomp Pro - 18X4919 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 32 Ohm, 0.2W, Pcb Pin; Driver Type Multicomp Pro
18X4919
Speaker, 32 Ohm, 0.2W, Pcb Pin; Driver Type Multicomp Pro 18X4919
SPEAKER, 32 OHM, 0.2W, PCB PIN; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:100mW; Sound Level SPL:75dB; External Diameter - Imperial:0.906"; Frequency Response Min:1.8kHz RoHS Compliant: Yes

SPEAKER, 32 OHM, 0.2W, PCB PIN; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:100mW; Sound Level SPL:75dB; External Diameter - Imperial:0.906"; Frequency Response Min:1.8kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 18X4919
Product Name Speaker, 32 Ohm, 0.2W, Pcb Pin; Driver Type Multicomp Pro
SPL 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Masking Loudspeaker - Qt® Active Emitters - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio; Paging
View Details
 - SI-18BX - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details