multicomp PRO Switch, Spst, Off-Mom, Solder; Switch Operation Multicomp Pro MC8MS9P1B05M1QE

Description
SWITCH, SPST, OFF-MOM, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST, OFF-MOM, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, Off-Mom, Solder; Switch Operation Multicomp Pro - 61T9406 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, Off-Mom, Solder; Switch Operation Multicomp Pro
61T9406
Switch, Spst, Off-Mom, Solder; Switch Operation Multicomp Pro 61T9406
SWITCH, SPST, OFF-MOM, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPST, OFF-MOM, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T9406
Product Name Switch, Spst, Off-Mom, Solder; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Lug
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF6LB-012 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011CF24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm LED Module 800F PB - 800F-BN5G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 120 volts
Max DC Voltage Rating 120 volts
View Details