multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36236

Description
FUSE, PTC RESET; PPTC Case Style:1210 (3225 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:4A; Time to Trip:0.6s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; PPTC Case Style:1210 (3225 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:4A; Time to Trip:0.6s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9754 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9754
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9754
FUSE, PTC RESET; PPTC Case Style:1210 (3225 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:4A; Time to Trip:0.6s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1210 (3225 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:4A; Time to Trip:0.6s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9754
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Fuses - 002313506 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers