multicomp PRO Fuse, Ptc Reset, Smd, 16V, 1.6A; Thermistor Mounting Multicomp Pro MC36235

Description
FUSE, PTC RESET, SMD, 16V, 1.6A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Description
FUSE, PTC RESET, SMD, 16V, 1.6A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, Smd, 16V, 1.6A; Thermistor Mounting Multicomp Pro - 58AJ2526 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Smd, 16V, 1.6A; Thermistor Mounting Multicomp Pro
58AJ2526
Fuse, Ptc Reset, Smd, 16V, 1.6A; Thermistor Mounting Multicomp Pro 58AJ2526
FUSE, PTC RESET, SMD, 16V, 1.6A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

FUSE, PTC RESET, SMD, 16V, 1.6A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58AJ2526
Product Name Fuse, Ptc Reset, Smd, 16V, 1.6A; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625205 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 12 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers