multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36232

Description
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:24VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:1.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:24VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:1.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9750 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9750
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9750
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:24VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:1.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:24VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:1.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9750
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002610006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 8 amps
View Details
Auto Fuses - AFT/AFS -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 200 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers