multicomp PRO Fuse, Ptc Reset, Smd, 6V, 1.1A; Thermistor Mounting Multicomp Pro MC36223

Description
FUSE, PTC RESET, SMD, 6V, 1.1A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Description
FUSE, PTC RESET, SMD, 6V, 1.1A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, Smd, 6V, 1.1A; Thermistor Mounting Multicomp Pro - 08AC0862 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Smd, 6V, 1.1A; Thermistor Mounting Multicomp Pro
08AC0862
Fuse, Ptc Reset, Smd, 6V, 1.1A; Thermistor Mounting Multicomp Pro 08AC0862
FUSE, PTC RESET, SMD, 6V, 1.1A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

FUSE, PTC RESET, SMD, 6V, 1.1A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 08AC0862
Product Name Fuse, Ptc Reset, Smd, 6V, 1.1A; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625201 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 4 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details