multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36222

Description
FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9740 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9740
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9740
FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 6V, 100A, 1206; Pptc Case Style Multicomp Pro - 52Y4991 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 6V, 100A, 1206; Pptc Case Style Multicomp Pro
52Y4991
Fuse, Ptc Resettable, 6V, 100A, 1206; Pptc Case Style Multicomp Pro 52Y4991
FUSE, PTC RESETTABLE, 6V, 100A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A; Operating Voltage:6VDCRoHS Compliant: Yes

FUSE, PTC RESETTABLE, 6V, 100A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A; Operating Voltage:6VDCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 21T9740 52Y4991
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro Fuse, Ptc Resettable, 6V, 100A, 1206; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110435 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers